STMicroelectronics, Inc. Schottky 70V SOT-23 Diode and Rectifier BAS70-06FILM

Description
RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-06FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06FILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-06FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06FILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 70V SOT-23 Diode and Rectifier
286-BAS70-06FILM
Schottky 70V SOT-23 Diode and Rectifier 286-BAS70-06FILM
RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-06FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06FILM can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-06FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06FILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAS70-06FILM - 079469-BAS70-06FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-06FILM
079469-BAS70-06FILM
Diodes, Rectifiers - Arrays - BAS70-06FILM 079469-BAS70-06FILM
Manufacturer: STMicroelectronics Win Source Part Number: 079469-BAS70-06FILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 079469-BAS70-06FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-15721-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15721-2-ND
Diode Arrays 497-15721-2-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-15721-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15721-6-ND
Diode Arrays 497-15721-6-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-15721-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15721-1-ND
Diode Arrays 497-15721-1-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Rectifier Stmicroelectronics - 56P5726 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
56P5726
Rectifier Stmicroelectronics 56P5726
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06FILM
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-06FILM
Schottky Diodes & Rectifiers BAS70-06FILM
Schottky Diodes & Rectifiers 200mA 70 Volt

Schottky Diodes & Rectifiers 200mA 70 Volt

Buy Now Datasheet
Diode Arrays - BAS70-06FILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-06FILM
Diode Arrays BAS70-06FILM
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays
Product Number 286-BAS70-06FILM 079469-BAS70-06FILM 497-15721-2-ND 56P5726 BAS70-06FILM BAS70-06FILM BAS70-06FILM
Product Name Schottky 70V SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70-06FILM Diode Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.0700 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data