STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - BAS70-05WFILM BAS70-05WFILM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 010929-BAS70-05WFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 010929-BAS70-05WFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-05WFILM - 010929-BAS70-05WFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05WFILM
010929-BAS70-05WFILM
Diodes, Rectifiers - Arrays - BAS70-05WFILM 010929-BAS70-05WFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010929-BAS70-05WFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 010929-BAS70-05WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-15794-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15794-6-ND
Diode Arrays 497-15794-6-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-15794-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15794-2-ND
Diode Arrays 497-15794-2-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-15794-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15794-1-ND
Diode Arrays 497-15794-1-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 70V Diode and Rectifier
286-BAS70-05WFILM
Schottky 70V Diode and Rectifier 286-BAS70-05WFILM
RF Diode Schottky 70V 3-Pin SOT-323 T/R Product overview: BAS70-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05WFILM can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 3-Pin SOT-323 T/R Product overview: BAS70-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05WFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05WFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05WFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05WFILM
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics - 51AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics
51AC8896
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics 51AC8896
DIODE, SCHOTTKY, DUAL, 70V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 70V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 56P5725 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
56P5725
Rectifier Stmicroelectronics 56P5725
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05WFILM
Schottky Diodes & Rectifiers BAS70-05WFILM
Schottky Diodes & Rectifiers 70mA 70 Volt

Schottky Diodes & Rectifiers 70mA 70 Volt

Buy Now Datasheet
Diode Arrays - BAS70-05WFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05WFILM
Diode Arrays BAS70-05WFILM
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number 010929-BAS70-05WFILM 497-15794-6-ND 286-BAS70-05WFILM BAS70-05WFILM 51AC8896 56P5725 BAS70-05WFILM BAS70-05WFILM
Product Name Diodes, Rectifiers - Arrays - BAS70-05WFILM Diode Arrays Schottky 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Diode Arrays
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts 1 volts 1 volts
VR 70 volts 70 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Voltage regulator double diodes - BZB784-C4V3-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details