STMicroelectronics, Inc. Schottky Diodes & Rectifiers BAS70-05FILM

Description
STMicroelectronics BAS70-05FILM Diode
Request a Quote Datasheet
Description
STMicroelectronics BAS70-05FILM Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7140477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7140477
Schottky Diodes & Rectifiers 7140477
STMicroelectronics BAS70-05FILM Diode

STMicroelectronics BAS70-05FILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7140477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7140477P
Schottky Diodes & Rectifiers 7140477P
STMicroelectronics BAS70-05FILM Diode

STMicroelectronics BAS70-05FILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1787386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787386
Schottky Diodes & Rectifiers 1787386
STMicroelectronics BAS70-05FILM Diode

STMicroelectronics BAS70-05FILM Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAS70-05FILM - 010928-BAS70-05FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05FILM
010928-BAS70-05FILM
Diodes, Rectifiers - Arrays - BAS70-05FILM 010928-BAS70-05FILM
Manufacturer: STMicroelectronics Win Source Part Number: 010928-BAS70-05FILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010928-BAS70-05FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-7159-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7159-2-ND
Diode Arrays 497-7159-2-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-7159-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7159-1-ND
Diode Arrays 497-7159-1-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-7159-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7159-6-ND
Diode Arrays 497-7159-6-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 70V SOT-23 Diode and Rectifier
286-BAS70-05FILM
Schottky 70V SOT-23 Diode and Rectifier 286-BAS70-05FILM
RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-05FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05FILM can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 3-Pin SOT-23 T/R Product overview: BAS70-05FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05FILM can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05FILM
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05FILM
Schottky Diodes & Rectifiers BAS70-05FILM
Schottky Diodes & Rectifiers 200mA 70 Volt

Schottky Diodes & Rectifiers 200mA 70 Volt

Buy Now Datasheet
Diode Arrays - BAS70-05FILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05FILM
Diode Arrays BAS70-05FILM
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays
Product Number 7140477 7140477P 010928-BAS70-05FILM 497-7159-2-ND 286-BAS70-05FILM BAS70-05FILM BAS70-05FILM BAS70-05FILM
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAS70-05FILM Diode Arrays Schottky 70V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data