STMicroelectronics, Inc. Schottky Diodes & Rectifiers BAS70-04WFILM

Description
Diode Schottky 70V 0.07A SOT-323
Request a Quote Datasheet
Description
Diode Schottky 70V 0.07A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7146829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146829
Schottky Diodes & Rectifiers 7146829
Diode Schottky 70V 0.07A SOT-323

Diode Schottky 70V 0.07A SOT-323

Supplier's Site
Schottky Diodes & Rectifiers - 7146829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146829P
Schottky Diodes & Rectifiers 7146829P
Diode Schottky 70V 0.07A SOT-323

Diode Schottky 70V 0.07A SOT-323

Supplier's Site
Schottky Diodes & Rectifiers - 1657678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657678
Schottky Diodes & Rectifiers 1657678
Diode Schottky 70V 0.07A SOT-323

Diode Schottky 70V 0.07A SOT-323

Supplier's Site
Diodes, Rectifiers - Arrays - BAS70-04WFILM - 010926-BAS70-04WFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04WFILM
010926-BAS70-04WFILM
Diodes, Rectifiers - Arrays - BAS70-04WFILM 010926-BAS70-04WFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010926-BAS70-04WFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAS70W-04; BAS70W-04-7-F; Introduction Date: July 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 010926-BAS70-04WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-04W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAS70W-04; BAS70W-04-7-F;
Introduction Date: July 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 70V Diode and Rectifier
286-BAS70-04WFILM
Schottky 70V Diode and Rectifier 286-BAS70-04WFILM
RF Diode Schottky 70V 3-Pin SOT-323 T/R Product overview: BAS70-04WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04WFILM can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 3-Pin SOT-323 T/R Product overview: BAS70-04WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04WFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-7158-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7158-6-ND
Diode Arrays 497-7158-6-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-7158-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7158-2-ND
Diode Arrays 497-7158-2-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-7158-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7158-1-ND
Diode Arrays 497-7158-1-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04WFILM
Schottky Diodes & Rectifiers BAS70-04WFILM
Schottky Diodes & Rectifiers 70mA 70 Volt

Schottky Diodes & Rectifiers 70mA 70 Volt

Buy Now Datasheet
Diode Arrays - BAS70-04WFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04WFILM
Diode Arrays BAS70-04WFILM
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04WFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04WFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04WFILM
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics - 51AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics
51AC8894
Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics 51AC8894
DIODE, SCHOTTKY, DUAL, 70V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 70V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 7146829 7146829P 010926-BAS70-04WFILM 286-BAS70-04WFILM 497-7158-6-ND BAS70-04WFILM BAS70-04WFILM BAS70-04WFILM 51AC8894
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAS70-04WFILM Schottky 70V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Dual, 70V, Sot-323; Diode Configuration Stmicroelectronics
Diode Type Schottky Schottky Schottky; Schottky Schottky
Diode Applications Rectifier Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS
Package Sot-323 (sc-70) SC-70 SOT323; SOT-323 Tape and Reel SOT323; SC-70, SOT-323 SOT-323 SOT323; SC-70, SOT-323 SOT323
Pin Count 3
Unlock Full Specs
to access all available technical data