STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - BAS70-04FILM BAS70-04FILM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 010924-BAS70-04FILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MA4CS101B; MA4E1340B1-287T; HSMS-2802-BLK; HSMS-2802-2HA; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 010924-BAS70-04FILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MA4CS101B; MA4E1340B1-287T; HSMS-2802-BLK; HSMS-2802-2HA; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-04FILM - 010924-BAS70-04FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04FILM
010924-BAS70-04FILM
Diodes, Rectifiers - Arrays - BAS70-04FILM 010924-BAS70-04FILM
Manufacturer: STMicroelectronics Win Source Part Number: 010924-BAS70-04FILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MA4CS101B; MA4E1340B1-287T; HSMS-2802-BLK; HSMS-2802-2HA; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 010924-BAS70-04FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-04
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MA4CS101B; MA4E1340B1-287T; HSMS-2802-BLK; HSMS-2802-2HA;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Diode Arrays - 497-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2516-6-ND
Diode Arrays 497-2516-6-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2516-1-ND
Diode Arrays 497-2516-1-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2516-2-ND
Diode Arrays 497-2516-2-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky SMD 70V 70mA Diode and Rectifier - 286-BAS70-04FILM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 70V 70mA Diode and Rectifier
286-BAS70-04FILM
Schottky SMD 70V 70mA Diode and Rectifier 286-BAS70-04FILM
RF Diode Schottky 70V 70mA SOT-23 SMD Product overview: BAS70-04FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04FILM can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 70mA SOT-23 SMD Product overview: BAS70-04FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04FILM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04FILM
Schottky Diodes & Rectifiers BAS70-04FILM
Schottky Diodes & Rectifiers 200mA 70 Volt

Schottky Diodes & Rectifiers 200mA 70 Volt

Buy Now Datasheet
Diode Arrays - BAS70-04FILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04FILM
Diode Arrays BAS70-04FILM
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04FILM
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number 010924-BAS70-04FILM 497-2516-6-ND 286-BAS70-04FILM BAS70-04FILM BAS70-04FILM BAS70-04FILM
Product Name Diodes, Rectifiers - Arrays - BAS70-04FILM Diode Arrays Schottky SMD 70V 70mA Diode and Rectifier Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; RF Diodes; Schottky Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts 1 volts
VR 70 volts 70 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details