Manufacturer: STMicroelectronics
Win Source Part Number: 1325744-BAS69-09P6FI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 10 mA
Current - Reverse Leakage @ Vr: 230 nA @ 15 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Supplier Device Package: SOT-666
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: -497-5690-6,497-5690
Base Product Number: BAS69
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Array 2 Independent Schottky 15V 10mA (DC) Surface Mount SOT-563, SOT-666
0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-6 Product overview: BAS69-09P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-09P6FILM can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 15V 10MA SOT666
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1325744-BAS69-09P6FILM | 497-5690-2-ND | 286-BAS69-09P6FILM | BAS69-09P6FILM |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 0.01A 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.5700 volts | 0.5700 volts | ||
| VR | 15 volts | |||
| IR | 0.2300 mA |