STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - BAS69-07P6FILM BAS69-07P6FILM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 010922-BAS69-07P6FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA Current - Reverse Leakage @ Vr: 230nA @ 15V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 10mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 010922-BAS69-07P6FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA Current - Reverse Leakage @ Vr: 230nA @ 15V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 10mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS69-07P6FILM - 010922-BAS69-07P6FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS69-07P6FILM
010922-BAS69-07P6FILM
Diodes, Rectifiers - Arrays - BAS69-07P6FILM 010922-BAS69-07P6FILM
Manufacturer: STMicroelectronics Win Source Part Number: 010922-BAS69-07P6FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA Current - Reverse Leakage @ Vr: 230nA @ 15V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 10mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010922-BAS69-07P6FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA
Current - Reverse Leakage @ Vr: 230nA @ 15V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-666
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-5545-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5545-2-ND
Diode Arrays 497-5545-2-ND
Diode Array 2 Independent Schottky 15V 10mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Schottky 15V 10mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Singapore, Singapore
0.01A 15V Diode and Rectifier
286-BAS69-07P6FILM
0.01A 15V Diode and Rectifier 286-BAS69-07P6FILM
0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-6 Product overview: BAS69-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-07P6FILM can be used for catalog matching and distributor lookup.

0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-6 Product overview: BAS69-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-07P6FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS69-07P6FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS69-07P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS69-07P6FILM
DIODE ARR SCHOTT 15V 10MA SOT666

DIODE ARR SCHOTT 15V 10MA SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 010922-BAS69-07P6FILM 497-5545-2-ND 286-BAS69-07P6FILM BAS69-07P6FILM
Product Name Diodes, Rectifiers - Arrays - BAS69-07P6FILM Diode Arrays 0.01A 15V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
VF 0.5700 volts 0.5700 volts
VR 15 volts
IR 2.30E-4 mA
Unlock Full Specs
to access all available technical data