Manufacturer: STMicroelectronics
Win Source Part Number: 010921-BAS69-05WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA
Current - Reverse Leakage @ Vr: 230nA @ 15V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 15V 10mA (DC) Surface Mount SC-70, SOT-323
0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS69-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-05WFILM can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 15V 10MA SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 010921-BAS69-05WFILM | 497-5688-2-ND | 286-BAS69-05WFILM | BAS69-05WFILM |
| Product Name | Diodes, Rectifiers - Arrays - BAS69-05WFILM | Diode Arrays | 0.01A 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.5700 volts | 0.5700 volts | ||
| VR | 15 volts | |||
| IR | 2.30E-4 mA |