STMicroelectronics, Inc. Diode Arrays BAS69-04WFILM

Description
Diode Array 1 Pair Series Connection Schottky 15V 10mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 15V 10mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-5687-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5687-2-ND
Diode Arrays 497-5687-2-ND
Diode Array 1 Pair Series Connection Schottky 15V 10mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 15V 10mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
0.01A 15V Diode and Rectifier
286-BAS69-04WFILM
0.01A 15V Diode and Rectifier 286-BAS69-04WFILM
0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS69-04WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-04WFILM can be used for catalog matching and distributor lookup.

0.01A, 15V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS69-04WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.01A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS69-04WFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS69-04WFILM - 010920-BAS69-04WFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS69-04WFILM
010920-BAS69-04WFILM
Diodes, Rectifiers - Arrays - BAS69-04WFILM 010920-BAS69-04WFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010920-BAS69-04WFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA Current - Reverse Leakage @ Vr: 230nA @ 15V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 10mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010920-BAS69-04WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10mA
Current - Reverse Leakage @ Vr: 230nA @ 15V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS69-04WFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS69-04WFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS69-04WFILM
DIODE ARR SCHOTT 15V 10MA SOT323

DIODE ARR SCHOTT 15V 10MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-5687-2-ND 286-BAS69-04WFILM 010920-BAS69-04WFILM BAS69-04WFILM
Product Name Diode Arrays 0.01A 15V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS69-04WFILM Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package SOT323; SC-70, SOT-323 Tape and Reel SOT323; SOT-323 SOT323
RoHS Compliant RoHS
IO 0.0100 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data