STMicroelectronics 0.1A 30V Diode and Rectifier BAR43A

Description
0.1A, 30V, 2 ELEMENT, SILICON, SIGNAL DIODE, PLASTIC PACKAGE-3 Product overview: BAR43A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43A can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.1A, 30V, 2 ELEMENT, SILICON, SIGNAL DIODE, PLASTIC PACKAGE-3 Product overview: BAR43A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1A 30V Diode and Rectifier - 286-BAR43A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A 30V Diode and Rectifier
286-BAR43A
0.1A 30V Diode and Rectifier 286-BAR43A
0.1A, 30V, 2 ELEMENT, SILICON, SIGNAL DIODE, PLASTIC PACKAGE-3 Product overview: BAR43A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43A can be used for catalog matching and distributor lookup.

0.1A, 30V, 2 ELEMENT, SILICON, SIGNAL DIODE, PLASTIC PACKAGE-3 Product overview: BAR43A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAR43A - 1151281-BAR43A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAR43A
1151281-BAR43A
Diodes, Rectifiers - Arrays - BAR43A 1151281-BAR43A
Manufacturer: STMicroelectronics Win Source Part Number: 1151281-BAR43A Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1151281-BAR43A
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAR43A 1151281-BAR43A
Product Name 0.1A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - BAR43A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data