STMicroelectronics Balun BALFLB-WL-09D3

Description
BALUN,FILTERING AND MATCHING OF
Datasheet
Description
BALUN,FILTERING AND MATCHING OF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN,FILTERING AND MATCHING OF

BALUN,FILTERING AND MATCHING OF

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BALFLB-WL-09D3
Product Name Balun
Operating Frequency 470 to 510 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - SI4763-A42-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details