STMicroelectronics Balun BALFLB-WL-07D3

Description
BALUN,FILTERING AND MATCHING OF
Datasheet
Description
BALUN,FILTERING AND MATCHING OF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN,FILTERING AND MATCHING OF

BALUN,FILTERING AND MATCHING OF

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BALFLB-WL-07D3
Product Name Balun
Operating Frequency 470 to 510 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-RCT-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 5447ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32281-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details