STMicroelectronics Balun BALFHB-WL-05D3

Description
INTEGRATED FILTER MATCHED BALUN
Datasheet
Description
INTEGRATED FILTER MATCHED BALUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INTEGRATED FILTER MATCHED BALUN

INTEGRATED FILTER MATCHED BALUN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BALFHB-WL-05D3
Product Name Balun
Operating Frequency 862 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - 336-4880-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details