STMicroelectronics RF/IF and RFID - Balun BALF-SPI2-02D3

Description
Win Source Part Number: 1048153-BALF-SPI2-02 D3 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency Range: 433MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 2.1° Insertion Loss (Max): 3.6dB Return Loss (Min): 6.5dB Package / Case: 6-WFBGA, FCBGA ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-18135-2,497-1813 5-1,497-18135-6 Base Product Number: BALF
Request a Quote Datasheet
Description
Win Source Part Number: 1048153-BALF-SPI2-02 D3 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency Range: 433MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 2.1° Insertion Loss (Max): 3.6dB Return Loss (Min): 6.5dB Package / Case: 6-WFBGA, FCBGA ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-18135-2,497-1813 5-1,497-18135-6 Base Product Number: BALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1048153-BALF-SPI2-02D3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1048153-BALF-SPI2-02D3
RF/IF and RFID - Balun 1048153-BALF-SPI2-02D3
Win Source Part Number: 1048153-BALF-SPI2-02 D3 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency Range: 433MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 2.1° Insertion Loss (Max): 3.6dB Return Loss (Min): 6.5dB Package / Case: 6-WFBGA, FCBGA ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-18135-2,497-1813 5-1,497-18135-6 Base Product Number: BALF

Win Source Part Number: 1048153-BALF-SPI2-02D3
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency Range: 433MHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Phase Difference: 2.1°
Insertion Loss (Max): 3.6dB
Return Loss (Min): 6.5dB
Package / Case: 6-WFBGA, FCBGA
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-18135-2,497-18135-1,497-18135-6
Base Product Number: BALF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1048153-BALF-SPI2-02D3
Product Name RF/IF and RFID - Balun
Frequency 4.33E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details