STMicroelectronics Balun - BALF-SPI2-01D3 BALF-SPI2-01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852196-BALF-SPI2-01D 3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17626-6, 497-17626-2, 497-17626-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852196-BALF-SPI2-01D 3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17626-6, 497-17626-2, 497-17626-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-SPI2-01D3 - 852196-BALF-SPI2-01D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-SPI2-01D3
852196-BALF-SPI2-01D3
Balun - BALF-SPI2-01D3 852196-BALF-SPI2-01D3
Manufacturer: STMicroelectronics Win Source Part Number: 852196-BALF-SPI2-01D 3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17626-6, 497-17626-2, 497-17626-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852196-BALF-SPI2-01D3
Features: RF Balun
Package: Reel - TR
Family Name: BALF
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17626-6, 497-17626-2, 497-17626-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 852196-BALF-SPI2-01D3
Product Name Balun - BALF-SPI2-01D3
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details