STMicroelectronics Balun - BALF-NRG-02D3 BALF-NRG-02D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 850050-BALF-NRG-02D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17591-1, 497-17591-2, 497-17591-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 850050-BALF-NRG-02D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17591-1, 497-17591-2, 497-17591-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-NRG-02D3 - 850050-BALF-NRG-02D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-NRG-02D3
850050-BALF-NRG-02D3
Balun - BALF-NRG-02D3 850050-BALF-NRG-02D3
Manufacturer: STMicroelectronics Win Source Part Number: 850050-BALF-NRG-02D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17591-1, 497-17591-2, 497-17591-6

Manufacturer: STMicroelectronics
Win Source Part Number: 850050-BALF-NRG-02D3
Features: RF Balun
Package: Reel - TR
Family Name: BALF
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17591-1, 497-17591-2, 497-17591-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 850050-BALF-NRG-02D3
Product Name Balun - BALF-NRG-02D3
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details