STMicroelectronics Balun BALF-NRF01E3

Description
BALUN 2.4GHZ-2.54GHZ 6XFLGA
Datasheet
Description
BALUN 2.4GHZ-2.54GHZ 6XFLGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.54GHZ 6XFLGA

BALUN 2.4GHZ-2.54GHZ 6XFLGA

Supplier's Site Datasheet
RF and Wireless - Balun BALF-NRF01E3
BALUN 2.4GHZ-2.54GHZ 6XFLGA

BALUN 2.4GHZ-2.54GHZ 6XFLGA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BALF-NRF01E3 BALF-NRF01E3
Product Name Balun RF and Wireless - Balun
Operating Frequency 2400 to 2540 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32DM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32183-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details