STMicroelectronics Balun - BALF-NRF01D3 BALF-NRF01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 71877-BALF-NRF01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 5° Insertion Loss (Max): 1.5dB Return Loss (Min): -17.5dB Family Name: BALF-NRF01D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 71877-BALF-NRF01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 5° Insertion Loss (Max): 1.5dB Return Loss (Min): -17.5dB Family Name: BALF-NRF01D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-NRF01D3 - 71877-BALF-NRF01D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-NRF01D3
71877-BALF-NRF01D3
Balun - BALF-NRF01D3 71877-BALF-NRF01D3
Manufacturer: STMicroelectronics Win Source Part Number: 71877-BALF-NRF01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 5° Insertion Loss (Max): 1.5dB Return Loss (Min): -17.5dB Family Name: BALF-NRF01D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 71877-BALF-NRF01D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 5°
Insertion Loss (Max): 1.5dB
Return Loss (Min): -17.5dB
Family Name: BALF-NRF01D3
Categories: RF/IF and RFID
Status: Active
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 71877-BALF-NRF01D3
Product Name Balun - BALF-NRF01D3
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details