STMicroelectronics Balun - BALF-2690-02D3 BALF-2690-02D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 110347-BALF-2690-02D 3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.2dB Return Loss (Min): 15dB Family Name: BALF-2690-02D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China, France Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 110347-BALF-2690-02D 3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.2dB Return Loss (Min): 15dB Family Name: BALF-2690-02D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China, France Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-2690-02D3 - 110347-BALF-2690-02D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-2690-02D3
110347-BALF-2690-02D3
Balun - BALF-2690-02D3 110347-BALF-2690-02D3
Manufacturer: STMicroelectronics Win Source Part Number: 110347-BALF-2690-02D 3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.2dB Return Loss (Min): 15dB Family Name: BALF-2690-02D3 Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: China, France Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 110347-BALF-2690-02D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 10°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 15dB
Family Name: BALF-2690-02D3
Categories: RF/IF and RFID
Status: Active
ECCN: EAR99
Country of Origin: China, France
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 110347-BALF-2690-02D3
Product Name Balun - BALF-2690-02D3
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details