STMicroelectronics RF and Wireless - Balun BAL-UWB-01E3

Description
BALUN FOR UWB 3HGZ TO 8GHZ
Datasheet
Description
BALUN FOR UWB 3HGZ TO 8GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BAL-UWB-01E3
BALUN FOR UWB 3HGZ TO 8GHZ

BALUN FOR UWB 3HGZ TO 8GHZ

Supplier's Site
BALUN FOR UWB 3HGZ TO 8GHZ

BALUN FOR UWB 3HGZ TO 8GHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BAL-UWB-01E3 BAL-UWB-01E3
Product Name RF and Wireless - Balun Balun
Operating Frequency 3000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 5962-9076504Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Data Rate 10000 kbps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4756-A30-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details