STMicroelectronics, Inc. Rf Filter, Balun, Flif-Chip, 5Pin; Product Range Stmicroelectronics BAL-NRF02D3.

Description
RF FILTER, BALUN, FLIF-CHIP, 5PIN; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.54GHz RoHS Compliant: Yes
Description
RF FILTER, BALUN, FLIF-CHIP, 5PIN; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.54GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Balun, Flif-Chip, 5Pin; Product Range Stmicroelectronics - 23AC2802 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, Flif-Chip, 5Pin; Product Range Stmicroelectronics
23AC2802
Rf Filter, Balun, Flif-Chip, 5Pin; Product Range Stmicroelectronics 23AC2802
RF FILTER, BALUN, FLIF-CHIP, 5PIN; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.54GHz RoHS Compliant: Yes

RF FILTER, BALUN, FLIF-CHIP, 5PIN; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.54GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23AC2802
Product Name Rf Filter, Balun, Flif-Chip, 5Pin; Product Range Stmicroelectronics
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 141D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497A-A9-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 500 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 7.00E6 Hz
View Details