STMicroelectronics Balun BAL-NRF02D3

Description
BALUN 2.4-2.54GHZ 5UFBGA CSPBGA
Datasheet
Description
BALUN 2.4-2.54GHZ 5UFBGA CSPBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4-2.54GHZ 5UFBGA CSPBGA

BALUN 2.4-2.54GHZ 5UFBGA CSPBGA

Supplier's Site Datasheet
RF and Wireless - Balun BAL-NRF02D3
BALUN 2.4-2.54GHZ 5UFBGA CSPBGA

BALUN 2.4-2.54GHZ 5UFBGA CSPBGA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BAL-NRF02D3 BAL-NRF02D3
Product Name Balun RF and Wireless - Balun
Operating Frequency 2400 to 2540 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4762-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details