STMicroelectronics Balun - BAL-NRF02D3 BAL-NRF02D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1022002-BAL-NRF02D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.54GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 6° Insertion Loss (Max): 1.9dB Return Loss (Min): 12dB Family Name: BAL Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1022002-BAL-NRF02D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.54GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 6° Insertion Loss (Max): 1.9dB Return Loss (Min): 12dB Family Name: BAL Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BAL-NRF02D3 - 1022002-BAL-NRF02D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BAL-NRF02D3
1022002-BAL-NRF02D3
Balun - BAL-NRF02D3 1022002-BAL-NRF02D3
Manufacturer: STMicroelectronics Win Source Part Number: 1022002-BAL-NRF02D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.54GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 6° Insertion Loss (Max): 1.9dB Return Loss (Min): 12dB Family Name: BAL Categories: RF/IF and RFID Status: Active ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1022002-BAL-NRF02D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.54GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 6°
Insertion Loss (Max): 1.9dB
Return Loss (Min): 12dB
Family Name: BAL
Categories: RF/IF and RFID
Status: Active
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1022002-BAL-NRF02D3
Product Name Balun - BAL-NRF02D3
Frequency 2.40E9 to 2.54E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details