STMicroelectronics Balun BAL-CC1101-01D3

Description
BALUN 779MHZ-928MHZ 50/50 4WFBGA
Datasheet
Description
BALUN 779MHZ-928MHZ 50/50 4WFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 779MHZ-928MHZ 50/50 4WFBGA

BALUN 779MHZ-928MHZ 50/50 4WFBGA

Supplier's Site Datasheet
RF and Wireless - Balun BAL-CC1101-01D3
BALUN 779MHZ-928MHZ 50/50 4WFBGA

BALUN 779MHZ-928MHZ 50/50 4WFBGA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BAL-CC1101-01D3 BAL-CC1101-01D3
Product Name Balun RF and Wireless - Balun
Operating Frequency 779 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details