STMicroelectronics 24V 60A MOSFET Transistor B60NH02L

Description
MOSFET N-CH 24V 60A D2PAK Product overview: B60NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-B60NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 24V 60A D2PAK Product overview: B60NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-B60NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 60A MOSFET Transistor
285-B60NH02L
24V 60A MOSFET Transistor 285-B60NH02L
MOSFET N-CH 24V 60A D2PAK Product overview: B60NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-B60NH02L can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 60A D2PAK Product overview: B60NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-B60NH02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - B60NH02L - 079378-B60NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - B60NH02L
079378-B60NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - B60NH02L 079378-B60NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 079378-B60NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079378-B60NH02L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-B60NH02L 079378-B60NH02L
Product Name 24V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - B60NH02L
Polarity N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details