Manufacturer: STMicroelectronics
Win Source Part Number: 1150815-B5973D
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 2A 8HSOP
IC REG BUCK ADJUSTABLE 2A 8HSOP
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators Up to 2 A step down switching regulator for automotive applications
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1150815-B5973D | B5973D-ND | B5973D | B5973D | B5973D | B5973D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - B5973D | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 1.24 to 35 volts | 1.24 volts | 1.24 to 35 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |