STMicroelectronics, Inc. 500W Triac AVS12CB

Description
Automatic voltage switch (SMPS < 500W) Product overview: AVS12CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS12CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automatic voltage switch (SMPS < 500W) Product overview: AVS12CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS12CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500W Triac
300-AVS12CB
500W Triac 300-AVS12CB
Automatic voltage switch (SMPS < 500W) Product overview: AVS12CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS12CB can be used for catalog matching and distributor lookup.

Automatic voltage switch (SMPS < 500W) Product overview: AVS12CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS12CB can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - AVS12CB - 851496-AVS12CB - Win Source Electronics
Laguna Hills, CA, United States
Triacs - AVS12CB
851496-AVS12CB
Triacs - AVS12CB 851496-AVS12CB
Manufacturer: STMicroelectronics Win Source Part Number: 851496-AVS12CB Features: TRIAC 600 V 12 A Package: Tube Family Name: AVS12 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-2564-5, 497-2564-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 851496-AVS12CB
Features: TRIAC 600 V 12 A
Package: Tube
Family Name: AVS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-2564-5, 497-2564-5-NDR

Buy Now Datasheet
TRIACs - 497-2564-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Internally Triggered 600V 12A Through Hole TO-220

TRIAC Internally Triggered 600V 12A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - AVS12CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
AVS12CB
Discrete Semiconductor Products - Thyristors - TRIACs AVS12CB
TRIAC INT TRIGGER 600V 12A TO220

TRIAC INT TRIGGER 600V 12A TO220

Supplier's Site
Automatic Voltage Sw, 600V, 12A, To220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 99AC3834 - Newark, An Avnet Company
Chicago, IL, United States
Automatic Voltage Sw, 600V, 12A, To220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
99AC3834
Automatic Voltage Sw, 600V, 12A, To220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 99AC3834
AUTOMATIC VOLTAGE SW, 600V, 12A, TO220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate RoHS Compliant: Yes

AUTOMATIC VOLTAGE SW, 600V, 12A, TO220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
AVS12CB
Triacs AVS12CB
Triacs Auto Voltage Switch

Triacs Auto Voltage Switch

Buy Now Datasheet
TRIACs AVS12CB
TRIAC INT TRIGGER 600V TO220AB

TRIAC INT TRIGGER 600V TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461571 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461571
Thyristor/SCR/Triac/Diac/Alternistor 16461571
VOLTAGE REGULATOR, TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-AVS12CB 851496-AVS12CB 497-2564-5-ND AVS12CB 99AC3834 AVS12CB AVS12CB 16461571
Product Name 500W Triac Triacs - AVS12CB TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Automatic Voltage Sw, 600V, 12A, To220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triacs TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data