TRIAC Internally Triggered 600V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079338-AVS10CB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Internally Triggered
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Automatic voltage switch (SMPS < 300W) Product overview: AVS10CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS10CB can be used for catalog matching and distributor lookup.
Automatic Voltage Switch, SMPS, TO-220AB
Automatic Voltage Switch, SMPS, TO-220AB
Automatic Voltage Switch, SMPS, TO-220AB
TRIAC, INTERNALLY TRIGGERED, 600V, 8A, THROUGH HOLE, TO-220, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRIAC INT TRIGGER 600V 8A TO220
TRIAC INT TRIGGER 600V TO220AB
AUTOMATIC VOLTAGE SW, 600V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-12748-5-ND | 079338-AVS10CB | 300-AVS10CB | 8772589P | 8772589 | 49010675 | AVS10CB | AVS10CB | 99AC3833 | AVS10CB |
| Product Name | TRIACs | Triacs - AVS10CB | 300W Triac | TRIACs | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Automatic Voltage Sw, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220AB | TO-220; TO-220 | TO-220; To-220 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | ||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |||||
| VDRM | 600 volts | 600 volts | 600 volts | |||||||
| ITSM | 8 amps |