Manufacturer: STMicroelectronics
Win Source Part Number: 037106-AVS08CB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 500V
Current - On State (It (RMS)) (Max): 5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 70A
Triac Type: Internally Triggered
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRIAC Internally Triggered 500V 5A Through Hole TO-220
Automatic voltage switch (SMPS < 200W) Product overview: AVS08CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AVS08CB can be used for catalog matching and distributor lookup.
TRIAC INT TRIGGER 500V 5A TO220
AUTOMATIC VOLTAGE SWITCH, 500V, TO-220AB; Peak Repetitive Off State Voltage:500V; On State RMS Current:5A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:65A; Holding Current Max:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 037106-AVS08CB | 497-2567-5-ND | 300-AVS08CB | AVS08CB | 45AC6361 |
| Product Name | Triacs - AVS08CB | TRIACs | 200W Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Automatic Voltage Switch, 500V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB |
| VDRM | 500 volts | 500 volts | |||
| ITSM | 5 amps |