STMicroelectronics, Inc. Motion Sensor ICs ASM330LHHTR

Description
iNEMO inertial module
Request a Quote Datasheet
Description
iNEMO inertial module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 152040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152040P
Motion Sensor ICs 152040P
iNEMO inertial module

iNEMO inertial module

Supplier's Site
Motion Sensor ICs - 152040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152040
Motion Sensor ICs 152040
STMicroelectronics ASM330LHHTR Sensor

STMicroelectronics ASM330LHHTR Sensor

Supplier's Site
Motion Sensor ICs - 152039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152039
Motion Sensor ICs 152039
STMicroelectronics ASM330LHHTR Sensor

STMicroelectronics ASM330LHHTR Sensor

Supplier's Site
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Stmicroelectronics - 99AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Stmicroelectronics
99AC8808
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Stmicroelectronics 99AC8808
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Gyroscope Range:± 125°/s, ± 250°/s,RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Gyroscope Range:± 125°/s, ± 250°/s,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 152040P 99AC8808
Product Name Motion Sensor ICs Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details