STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ASM330LHHTR ASM330LHHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847202-ASM330LHHTR Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Family Name: ASM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19078-2, 497-19078-1, 497-19078-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847202-ASM330LHHTR Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Family Name: ASM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19078-2, 497-19078-1, 497-19078-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ASM330LHHTR - 847202-ASM330LHHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ASM330LHHTR
847202-ASM330LHHTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ASM330LHHTR 847202-ASM330LHHTR
Manufacturer: STMicroelectronics Win Source Part Number: 847202-ASM330LHHTR Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Family Name: ASM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19078-2, 497-19078-1, 497-19078-6

Manufacturer: STMicroelectronics
Win Source Part Number: 847202-ASM330LHHTR
Series: Automotive, AEC-Q100
Features: Sensor Output
Package: Reel - TR
Family Name: ASM330
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19078-2, 497-19078-1, 497-19078-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ASM330LHHTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ASM330LHHTR
IMUs (Inertial Measurement Units) ASM330LHHTR
AUTOMOTIVE 6-AXIS INERTIAL MODUL

AUTOMOTIVE 6-AXIS INERTIAL MODUL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 847202-ASM330LHHTR ASM330LHHTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ASM330LHHTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2794635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Wireless
View Details