Manufacturer: STMicroelectronics
Win Source Part Number: 1016497-ALTAIR05T-80
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 13V
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 11.5 V to 23 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 16-SO
IC OFFLINE SWITCH FLYBACK 16SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1016497-ALTAIR05T-800TR | ALTAIR05T-800TR | ALTAIR05T-800TR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR05T-800TR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 16-SO | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |