STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR ALTAIR04-900TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 860899-ALTAIR04-900T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 166kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23V Family Name: ALTAIR04 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10851-2, 497-10851-1, ALTAIR04900TR, -497-10851-1, -497-10851-2, 497-10851-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 860899-ALTAIR04-900T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 166kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23V Family Name: ALTAIR04 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10851-2, 497-10851-1, ALTAIR04900TR, -497-10851-1, -497-10851-2, 497-10851-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR - 860899-ALTAIR04-900TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR
860899-ALTAIR04-900TR
PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR 860899-ALTAIR04-900TR
Manufacturer: STMicroelectronics Win Source Part Number: 860899-ALTAIR04-900T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 166kHz 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 11.5V ~ 23V Family Name: ALTAIR04 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10851-2, 497-10851-1, ALTAIR04900TR, -497-10851-1, -497-10851-2, 497-10851-6

Manufacturer: STMicroelectronics
Win Source Part Number: 860899-ALTAIR04-900TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 166kHz 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 11.5V ~ 23V
Family Name: ALTAIR04
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10851-2, 497-10851-1, ALTAIR04900TR, -497-10851-1, -497-10851-2, 497-10851-6

Buy Now Datasheet
AC DC Converters, Offline Switches - ALTAIR04-900TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ALTAIR04-900TR
AC DC Converters, Offline Switches ALTAIR04-900TR
Converter Offline Flyback Topology Up to 166kHz 16-SO

Converter Offline Flyback Topology Up to 166kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ALTAIR04-900TR
PMIC - AC DC Converters, Offline Switchers ALTAIR04-900TR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 860899-ALTAIR04-900TR ALTAIR04-900TR ALTAIR04-900TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ALTAIR04-900TR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 964551-ICE3AR0680VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers