STMicroelectronics, Inc. Integrated Circuits(ICs) ALTAIR04-900

Description
Manufacturer: STMicroelectronics Win Source Part Number: 078022-ALTAIR04-900 Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 11.5 V ~ 23 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Voltage - Start Up: 13V Frequency - Switching: Up to 166kHz Fault Protection: Current Limiting Short Circuit Related Products: 732-4572 - COMMON MODE CHOKE WE-LF SV Family Name: ALTAIR04-900 Alternative Parts (Cross-Reference): ALTAIR04-900TR; ICE2QR4765; ICE3AR2280JZ; ICE2A180Z; Introduction Date: November 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 078022-ALTAIR04-900 Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 11.5 V ~ 23 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Voltage - Start Up: 13V Frequency - Switching: Up to 166kHz Fault Protection: Current Limiting Short Circuit Related Products: 732-4572 - COMMON MODE CHOKE WE-LF SV Family Name: ALTAIR04-900 Alternative Parts (Cross-Reference): ALTAIR04-900TR; ICE2QR4765; ICE3AR2280JZ; ICE2A180Z; Introduction Date: November 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 078022-ALTAIR04-900 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
078022-ALTAIR04-900
Integrated Circuits(ICs) 078022-ALTAIR04-900
Manufacturer: STMicroelectronics Win Source Part Number: 078022-ALTAIR04-900 Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 11.5 V ~ 23 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Voltage - Start Up: 13V Frequency - Switching: Up to 166kHz Fault Protection: Current Limiting Short Circuit Related Products: 732-4572 - COMMON MODE CHOKE WE-LF SV Family Name: ALTAIR04-900 Alternative Parts (Cross-Reference): ALTAIR04-900TR; ICE2QR4765; ICE3AR2280JZ; ICE2A180Z; Introduction Date: November 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 078022-ALTAIR04-900
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 11.5 V ~ 23 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 900V
Topology: Flyback
Voltage - Start Up: 13V
Frequency - Switching: Up to 166kHz
Fault Protection: Current Limiting Short Circuit
Related Products: 732-4572 - COMMON MODE CHOKE WE-LF SV
Family Name: ALTAIR04-900
Alternative Parts (Cross-Reference): ALTAIR04-900TR; ICE2QR4765; ICE3AR2280JZ; ICE2A180Z;
Introduction Date: November 11, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 078022-ALTAIR04-900
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data