Manufacturer: STMicroelectronics
Win Source Part Number: 1320308-ALED7707TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 36V
Frequency: 250kHz ~ 1MHz
Current - Output / Channel: 85mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 36V
Supplier Device Package: 24-QFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 24-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15920-1,497-159
Base Product Number: ALED7707
RoHS Status: ROHS3 Compliant
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-QFN (5x5)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-QFN (5x5)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-QFN (5x5)
6-row 85 mA LEDs driver with boost regulator for LCD panel backlights Product overview: ALED7707TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 85 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 85 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ALED7707TR can be used for catalog matching and distributor lookup.
IC LED DVR BOOST 85MA 24VFQFPN
LED Lighting Drivers 6-row 85 mA LEDs driver with boost regulator for LCD panel backlights
IC LED DRVR RGLTR PWM 85MA 24QFN
LED DRIVER, AEC-Q100, 1MHZ, BOOST, QFN-EP ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1320308-ALED7707TR | 497-15920-6-ND | 137-ALED7707TR | ALED7707TR | ALED7707TR | ALED7707TR | 68AH8809 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Boost 85 mA LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, 1Mhz, Boost, Qfn-Ep Rohs Compliant Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 36 volts | 36 volts | |||||
| Package Type | 24-VQFN Exposed Pad | ||||||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts |