LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
ALED6000 - Power Management-LED DRIVERS
Win Source Part Number: 1368367-ALED6000PHTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 250kHz ~ 1.5MHz
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Base Product Number: ALED6000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 61V
Current - Output / Channel: 3A
Dimming: PWM
IC LED DRVR CTRL PWM 3A 16HTSSOP Product overview: ALED6000PHTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ALED6000PHTR can be used for catalog matching and distributor lookup.
IC LED DRVR CTRL PWM 3A 16HTSSOP
LED DRIVER, AEC-Q100, BUCK, HTSSOP-16 ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-ALED6000PHTRCT-ND | ALED6000PHTR | 1368367-ALED6000PHTR | 137-ALED6000PHTR | ALED6000PHTR | ALED6000PHTR | 32AJ0123 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 3A LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, Buck, Htssop-16 Rohs Compliant Stmicroelectronics | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 61 volts | 4.5 to 61 volts | 4.5 to 61 volts | ||||
| Output Current | 3000 milliamps | 3000 milliamps | |||||
| Features | RoHS Compliant | RoHS Compliant |