STMicroelectronics, Inc. Mems Accelerometers, 6G/12G/24G; Mems Sensor Output Stmicroelectronics AIS3624DQTR

Description
MEMS ACCELEROMETERS, 6G/12G/24G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g, ± 12g, ± 24g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETERS, 6G/12G/24G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g, ± 12g, ± 24g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 6G/12G/24G; Mems Sensor Output Stmicroelectronics - 17AC9399 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 6G/12G/24G; Mems Sensor Output Stmicroelectronics
17AC9399
Mems Accelerometers, 6G/12G/24G; Mems Sensor Output Stmicroelectronics 17AC9399
MEMS ACCELEROMETERS, 6G/12G/24G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g, ± 12g, ± 24g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

MEMS ACCELEROMETERS, 6G/12G/24G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g, ± 12g, ± 24g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC9399
Product Name Mems Accelerometers, 6G/12G/24G; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 979996-A1363LLUTR-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 34AC2013 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S3902-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details