STMicroelectronics, Inc. Accelerometers AIS3624DQTR

Description
Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-16268-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16268-2-ND
Accelerometers 497-16268-2-ND
Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-16268-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16268-6-ND
Accelerometers 497-16268-6-ND
Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-16268-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16268-1-ND
Accelerometers 497-16268-1-ND
Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±6g, 12g, 24g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - AIS3624DQTR - 1143199-AIS3624DQTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AIS3624DQTR
1143199-AIS3624DQTR
Motion Sensors - Motion Sensors - Accelerometers - AIS3624DQTR 1143199-AIS3624DQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1143199-AIS3624DQTR Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 24-FQFN Exposed Pad Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 2.4 V ~ 3.6 V Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±6g, 12g, 24g Sensitivity (LSB/g): 344 (±6g) ~ 85 (±24g) Family Name: AIS3624DQTR Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): KXSS5-4457; SCA3100-D04-1; KXR94-7050; Introduction Date: May 06, 2014 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1143199-AIS3624DQTR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Digital
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Adjustable Bandwidth, Selectable Scale
Package: 24-FQFN Exposed Pad
Mounting: SMD
Output Type: I2C, SPI
Operating Supply Voltage: 2.4 V ~ 3.6 V
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±6g, 12g, 24g
Sensitivity (LSB/g): 344 (±6g) ~ 85 (±24g)
Family Name: AIS3624DQTR
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): KXSS5-4457; SCA3100-D04-1; KXR94-7050;
Introduction Date: May 06, 2014
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - AIS3624DQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
AIS3624DQTR
Sensors, Transducers - Motion Sensors - Accelerometers AIS3624DQTR
ACCEL 6-24G I2C/SPI 24QFN

ACCEL 6-24G I2C/SPI 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-16268-2-ND 1143199-AIS3624DQTR AIS3624DQTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - AIS3624DQTR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Cryogenic Industrial Accelerometer - 3190A6 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 10209152-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
View Details