STMicroelectronics, Inc. Motion Sensor ICs AIS328DQTR

Description
STMicroelectronics AIS328DQTR Sensor
Request a Quote Datasheet
Description
STMicroelectronics AIS328DQTR Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1106596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1106596
Motion Sensor ICs 1106596
STMicroelectronics AIS328DQTR Sensor

STMicroelectronics AIS328DQTR Sensor

Supplier's Site
Motion Sensor ICs - 1106596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1106596P
Motion Sensor ICs 1106596P
STMicroelectronics AIS328DQTR Sensor

STMicroelectronics AIS328DQTR Sensor

Supplier's Site
Motion Sensor ICs - 1660931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1660931
Motion Sensor ICs 1660931
STMicroelectronics AIS328DQTR Sensor

STMicroelectronics AIS328DQTR Sensor

Supplier's Site
Qfn 24/low-Power 3-Axis Accelerometer; Mems Sensor Output Stmicroelectronics - 51AC8179 - Newark, An Avnet Company
Chicago, IL, United States
Qfn 24/low-Power 3-Axis Accelerometer; Mems Sensor Output Stmicroelectronics
51AC8179
Qfn 24/low-Power 3-Axis Accelerometer; Mems Sensor Output Stmicroelectronics 51AC8179
QFN 24/LOW-POWER 3-AXIS ACCELEROMETER; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

QFN 24/LOW-POWER 3-AXIS ACCELEROMETER; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1106596 1106596P 51AC8179
Product Name Motion Sensor ICs Motion Sensor ICs Qfn 24/low-Power 3-Axis Accelerometer; Mems Sensor Output Stmicroelectronics
Package / Mounting Qfpn
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1222LLHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers