Win Source Part Number: 1235076-AIS2DW12TR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Adjustable Bandwidth
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.8Hz ~ 50Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g
Sensitivity (LSB/g): 4098 (±2g) ~ 2049 (±4g)
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 12-VFLGA Module
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: STMicroelectronics
Other Names: 497-19477-2,497-1947
Base Product Number: AIS2DW12
Accelerometer X, Y, Z Axis ±2g, 4g 0.8Hz ~ 50Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g 0.8Hz ~ 50Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g 0.8Hz ~ 50Hz 12-LGA (2x2)
MEMS DIGITAL OUTPUT MOTION SENSO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 1235076-AIS2DW12TR | 497-19477-2-ND | AIS2DW12TR |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) | SMD | |
| Acceleration | 2 to 4 g | 2 to 4 g | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Triaxial |