Win Source Part Number: 1375661-AIS25BATR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (2.5x2.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 2.1V
Output Type: I²C, TDM
Axis: X, Y, Z
Acceleration Range: ±3.85g, 7.7g
Bandwidth: 2.4kHz
MEMS DIGITAL OUTPUT MOTION SENSO
MEMS DIGITAL OUTPUT MOTION SENSO
MEMS DIGITAL OUTPUT MOTION SENSO
MEMS DIGITAL OUTPUT MOTION SENSO
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 1375661-AIS25BATR | 497-AIS25BATRDKR-ND | AIS25BATR |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Acceleration | 3.85 to 7.7 g | 3.85 to 7.7 g | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer |