STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - AIS2120SXTR AIS2120SXTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 768375-AIS2120SXTR Series: Automotive, AEC-Q100 Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C Features: Adjustable Bandwidth Package: 8-SOIC Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.13 V ~ 3.47 V Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±120g Sensitivity (LSB/g): 68 Family Name: AIS2120SX Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MMA6823BKWR2; MMA8110EGR2; MMA6827KW; MMA8104EGR2; Introduction Date: September 18, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 768375-AIS2120SXTR Series: Automotive, AEC-Q100 Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C Features: Adjustable Bandwidth Package: 8-SOIC Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.13 V ~ 3.47 V Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±120g Sensitivity (LSB/g): 68 Family Name: AIS2120SX Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MMA6823BKWR2; MMA8110EGR2; MMA6827KW; MMA8104EGR2; Introduction Date: September 18, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AIS2120SXTR
768375-AIS2120SXTR
Motion Sensors - Motion Sensors - Accelerometers - AIS2120SXTR 768375-AIS2120SXTR
Manufacturer: STMicroelectronics Win Source Part Number: 768375-AIS2120SXTR Series: Automotive, AEC-Q100 Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C Features: Adjustable Bandwidth Package: 8-SOIC Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.13 V ~ 3.47 V Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±120g Sensitivity (LSB/g): 68 Family Name: AIS2120SX Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MMA6823BKWR2; MMA8110EGR2; MMA6827KW; MMA8104EGR2; Introduction Date: September 18, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 768375-AIS2120SXTR
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Digital
Operating Temperature Range: -40°C ~ 105°C
Features: Adjustable Bandwidth
Package: 8-SOIC
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 3.13 V ~ 3.47 V
Bandwidth: 400Hz
Axis: X, Y
Acceleration Range: ±120g
Sensitivity (LSB/g): 68
Family Name: AIS2120SX
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MMA6823BKWR2; MMA8110EGR2; MMA6827KW; MMA8104EGR2;
Introduction Date: September 18, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Accelerometers - 497-17055-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17055-2-ND
Accelerometers 497-17055-2-ND
Accelerometer X, Y Axis ±120g 400Hz 8-SOIC

Accelerometer X, Y Axis ±120g 400Hz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 768375-AIS2120SXTR 497-17055-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - AIS2120SXTR Accelerometers
Sensor Mounting SMD SMD
Acceleration 120 g 120 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details