STMicroelectronics Accelerometers - AIS1200PSTR AIS1200PSTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044271-AIS1200PSTR Output Type: Analog, Digital Operating Supply Voltage: 16 V Axis: X Categories: Accelerometers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044271-AIS1200PSTR Output Type: Analog, Digital Operating Supply Voltage: 16 V Axis: X Categories: Accelerometers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - AIS1200PSTR - 1044271-AIS1200PSTR - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - AIS1200PSTR
1044271-AIS1200PSTR
Accelerometers - AIS1200PSTR 1044271-AIS1200PSTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044271-AIS1200PSTR Output Type: Analog, Digital Operating Supply Voltage: 16 V Axis: X Categories: Accelerometers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044271-AIS1200PSTR
Output Type: Analog, Digital
Operating Supply Voltage: 16 V
Axis: X
Categories: Accelerometers
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1044271-AIS1200PSTR
Product Name Accelerometers - AIS1200PSTR
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details