STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers AIS1120SXTR

Description
Win Source Part Number: 1353896-AIS1120SXTR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AIS1120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.13V ~ 3.47V Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 68 Bandwidth: 400Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1353896-AIS1120SXTR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AIS1120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.13V ~ 3.47V Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 68 Bandwidth: 400Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1353896-AIS1120SXTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1353896-AIS1120SXTR
Sensors, Transducers - Motion Sensors - Accelerometers 1353896-AIS1120SXTR
Win Source Part Number: 1353896-AIS1120SXTR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AIS1120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.13V ~ 3.47V Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 68 Bandwidth: 400Hz

Win Source Part Number: 1353896-AIS1120SXTR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Obsolete
Features: Adjustable Bandwidth
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AIS1120
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.13V ~ 3.47V
Output Type: SPI
Axis: X
Acceleration Range: ±120g
Sensitivity (LSB/g): 68
Bandwidth: 400Hz

Buy Now Datasheet
Accelerometers - 497-AIS1120SXTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-AIS1120SXTR-ND
Accelerometers 497-AIS1120SXTR-ND
Accelerometer X Axis ±120g 400Hz 8-SOIC

Accelerometer X Axis ±120g 400Hz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1353896-AIS1120SXTR 497-AIS1120SXTR-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Acceleration 120 g 120 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Single
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Mini CCLD Accel, Side Conn, 100mV/g, ADH - -4519--003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details