8 Channels, 12-bit SAR ADC
IC ADC 12BIT 16-TSSOP
IC ADC 12BIT 16-TSSOP
IC ADC 12BIT 16-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8-CHANNEL, 50KSPS TO 200KSPS, 12
| Rochester Electronics | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1283IPT | 2615024 | 497-ADC1283IPTCT-ND | 497-ADC1283IPTDKR-ND | 497-ADC1283IPTTR-ND | ADC1283IPT | ADC1283IPT |
| Product Name | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | SOP; SSOP; TSSOP16 | SSOP; TSSOP; TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tape Reel; Tape & Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| ADC Type | SAR; SAR | SAR | SAR | SAR | |||
| Input Type | Single-Ended; Single Ended | Single-Ended | Single-Ended | Single-Ended |