STMicroelectronics, Inc. Through-Hole 800V 84A Triac ACST830-8T

Description
TRIAC 800V 84A TO-220AB Through Hole Product overview: ACST830-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 84A TO-220AB Through Hole Product overview: ACST830-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 800V 84A Triac
300-ACST830-8T
Through-Hole 800V 84A Triac 300-ACST830-8T
TRIAC 800V 84A TO-220AB Through Hole Product overview: ACST830-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8T can be used for catalog matching and distributor lookup.

TRIAC 800V 84A TO-220AB Through Hole Product overview: ACST830-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8T can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - 1324968-ACST830-8T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1324968-ACST830-8T
Discrete Semiconductor Products - Thyristors - TRIACs 1324968-ACST830-8T
Manufacturer: STMicroelectronics Win Source Part Number: 1324968-ACST830-8T Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: ACST8308T,497-10979- 5,ACST830-8T-ND Base Product Number: ACST830 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324968-ACST830-8T
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: ACST8308T,497-10979-5,ACST830-8T-ND
Base Product Number: ACST830
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TRIACs - 497-10979-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220

TRIAC Standard 800V 8A Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Overvoltage Triac Static dV/dt >2000 V

Triacs Overvoltage Triac Static dV/dt >2000 V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST830-8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST830-8T
Discrete Semiconductor Products - Thyristors - TRIACs ACST830-8T
TRIAC 800V 8A TO220

TRIAC 800V 8A TO220

Supplier's Site
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs
Product Number 300-ACST830-8T 1324968-ACST830-8T 497-10979-5-ND ACST830-8T ACST830-8T ACST830-8T
Product Name Through-Hole 800V 84A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type TO-220AB TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3
Pin Count 3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data