TRIAC 800V 84A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: ACST830-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1135546-ACST830-8FP
Series: ACS/A.S.D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Family Name: ACST830-8FP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR8PM-14LG; BCR8PM-14LG-A8; BCR8PM-14LG#B00;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
TRIAC Standard 800V 8A Through Hole TO-220FP
TRIAC 800V 8A TO220FP
Triacs Overvoltage Triac Static dV/dt >2000 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-ACST830-8FP | 1135546-ACST830-8FP | 497-12747-5-ND | ACST830-8FP | ACST830-8FP | ACST830-8FP |
| Product Name | 800V 84A Triac | Triacs - ACST830-8FP | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220FPAB | TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Pin Count | 3 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | 800 volts |