STMicroelectronics, Inc. Triacs - ACST610-8T ACST610-8T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 136415-ACST610-8T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 136415-ACST610-8T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACST610-8T - 136415-ACST610-8T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST610-8T
136415-ACST610-8T
Triacs - ACST610-8T 136415-ACST610-8T
Manufacturer: STMicroelectronics Win Source Part Number: 136415-ACST610-8T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 136415-ACST610-8T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-10407-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220

TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Through-Hole 800V 47A Triac
300-ACST610-8T
Through-Hole 800V 47A Triac 300-ACST610-8T
TRIAC 800V 47A TO-220AB Through Hole Product overview: ACST610-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8T can be used for catalog matching and distributor lookup.

TRIAC 800V 47A TO-220AB Through Hole Product overview: ACST610-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC SENS GATE 800V 6A TO220AB

TRIAC SENS GATE 800V 6A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST610-8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST610-8T
Discrete Semiconductor Products - Thyristors - TRIACs ACST610-8T
TRIAC SENS GATE 800V 6A TO220

TRIAC SENS GATE 800V 6A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 136415-ACST610-8T 497-10407-5-ND 300-ACST610-8T ACST610-8T ACST610-8T ACST610-8T
Product Name Triacs - ACST610-8T TRIACs Through-Hole 800V 47A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
VDRM 800 volts 800 volts
ITSM 6 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data