Win Source Part Number: 1376709-ACST610-8R
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ACS™/A.S.D®
Package: Tube
Product Status: Active
Package / Case: TO-262-3 Short Leads, I²Pak
Supplier Device Package: I2PAK
Base Product Number: ACST610
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 6 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 25 mA
TRIAC Logic - Sensitive Gate 800V 6A Through Hole I2PAK
TRIAC 800V 47A I2PAK Through Hole Product overview: ACST610-8R from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8R can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 6A I2PAK
Triacs Overvoltage Triac Low <10mA 1500 rms
TRIAC SENS GATE 800V 6A I2PAK
TRIAC, 3 QUADRANT, 800V, 6A, TO-262-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):6A; Triac Case Style:TO-262; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1376709-ACST610-8R | 497-12746-5-ND | 300-ACST610-8R | ACST610-8R | ACST610-8R | ACST610-8R | 36AJ8128 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Through-Hole 800V 47A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 3 Quadrant, 800V, 6A, To-262-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | Tube | I2PAK; TO-262-3 Short Leads, I2PAK | I2PAK | TO-262-3 Short Leads, I²Pak | TO-262-3 Short Leads, I2PAK | TO-262 | |
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 6 amps | ||||||
| IGT | 10 mA | 10 mA | 10 mA | ||||
| VGT | 1 volts | 1 volts | 1 volts |