Manufacturer: STMicroelectronics
Win Source Part Number: 736784-ACST610-8G
Series: ACS/A.S.D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Triac Type: Logic - Sensitive Gate
Family Name: ACST610-8G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 25mA
Alternative Parts (Cross-Reference): ACTT6B-800E,118; ACTT6B-800E; CQDD-8N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK
TRIAC 800V 47A D2PAK Surface Mount Product overview: ACST610-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8G can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 6A D2PAK
TRIAC, 6A, 800V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):6A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:10W; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 800V 6A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 736784-ACST610-8G | 497-16424-ND | 300-ACST610-8G | ACST610-8G | 23AH9039 | ACST610-8G |
| Product Name | Triacs - ACST610-8G | TRIACs | SMD 800V 47A Triac | TRIACs | Triac, 6A, 800V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 6 amps | |||||
| IGT | 10 mA | 10 mA | 10 mA | |||
| VGT | 1 volts | 1 volts | 1 volts |